Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010220R0JE733

Description
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010220R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010220R0JE733
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010220R0JE733
Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010220R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010220R0JE733-ND
Through Hole Resistors CW010220R0JE733-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 220 5% E73 E3 Vishay - 70P4303 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 220 5% E73 E3 Vishay
70P4303
Cw-10-3 220 5% E73 E3 Vishay 70P4303
CW-10-3 220 5% E73 e3

CW-10-3 220 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010220R0JE733 CW010220R0JE733-ND 70P4303
Product Name Res Wirewound 220 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 220 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details