Vishay Precision Group Wirewound Resistors CW010220R0JE73

Description
CW-10 220 5% E73 e3
Request a Quote Datasheet
Description
CW-10 220 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010220R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010220R0JE73
Wirewound Resistors 3110-CW010220R0JE73
CW-10 220 5% E73 e3

CW-10 220 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistors - - CW010220R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW010220R0JE73
Wirewound Resistors - CW010220R0JE73
Wirewound Resistors - Through Hole 10watts 220ohms 5% Learn More

Wirewound Resistors - Through Hole 10watts 220ohms 5% Learn More

Supplier's Site
Through Hole Resistors - 541-CW010220R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010220R0JE73TR-ND
Through Hole Resistors 541-CW010220R0JE73TR-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010220R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010220R0JE73CT-ND
Through Hole Resistors 541-CW010220R0JE73CT-ND
RES 220 OHM 13W 5% AXIAL

RES 220 OHM 13W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Vishay - 65K3636 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Vishay
65K3636
Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Vishay 65K3636
WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 10W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 220 Ohm, 10W, 5%; Resistance Vishay - 65K3637 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 220 Ohm, 10W, 5%; Resistance Vishay
65K3637
Resistor Wirewound, 220 Ohm, 10W, 5%; Resistance Vishay 65K3637
RESISTOR WIREWOUND, 220 OHM, 10W, 5%; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:10W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: Yes

RESISTOR WIREWOUND, 220 OHM, 10W, 5%; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:10W; Temperature Coefficient:± 30ppm/°C; Resistor Element Material:Ceramic; Body Material:Ceramic; Filter Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010220R0JE73 CW010220R0JE73 541-CW010220R0JE73TR-ND 65K3636 65K3637
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 220 Ohm, 10W, 5%; Resistance Vishay Resistor Wirewound, 220 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details