220 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
RES 220 OHM 13W 5% AXIAL Product overview: CW010220R0JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010220R0JE12HE can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010220R0JE12HE-ND | 53-CW010220R0JE12HE |
| Product Name | Through Hole Resistors | 220 OHM 13W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial |
| Resistance Range | 220 ohms | 220 ohms |