Vishay Intertechnology, Inc. Wirewound Resistors CW010220R0JE12

Description
CW-10 220 5% E12 e3
Request a Quote Datasheet
Description
CW-10 220 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010220R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010220R0JE12
Wirewound Resistors 3110-CW010220R0JE12
CW-10 220 5% E12 e3

CW-10 220 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistors 10watts 220ohms 5% - CW010220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 220ohms 5%
CW010220R0JE12
Wirewound Resistors 10watts 220ohms 5% CW010220R0JE12
Wirewound Resistors 10watts 220ohms 5%

Wirewound Resistors 10watts 220ohms 5%

Supplier's Site
Through Hole Resistors - CW010220R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010220R0JE12-ND
Through Hole Resistors CW010220R0JE12-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201685
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201685
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-10 220 5% E12 E3 Vishay - 70P4301 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 220 5% E12 E3 Vishay
70P4301
Cw-10 220 5% E12 E3 Vishay 70P4301
CW-10 220 5% E12 e3

CW-10 220 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010220R0JE12 CW010220R0JE12 CW010220R0JE12-ND 70201685 70P4301
Product Name Wirewound Resistors Wirewound Resistors 10watts 220ohms 5% Through Hole Resistors Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk Cw-10 220 5% E12 E3 Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details