Vishay Intertechnology, Inc. Through Hole Resistors CW01021R50KE73

Description
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01021R50KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01021R50KE73-ND
Through Hole Resistors CW01021R50KE73-ND
21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

21.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01021R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01021R50KE73
Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01021R50KE73
Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01021R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01021R50KE73
Wirewound Resistors 3110-CW01021R50KE73
CW-10 21.5 10% E73 e3

CW-10 21.5 10% E73 e3

Supplier's Site Datasheet
Cw-10 21.5 10% E73 E3 Vishay - 70P4262 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 21.5 10% E73 E3 Vishay
70P4262
Cw-10 21.5 10% E73 E3 Vishay 70P4262
CW-10 21.5 10% E73 e3

CW-10 21.5 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01021R50KE73-ND CW01021R50KE73 3110-CW01021R50KE73 70P4262
Product Name Through Hole Resistors Res Wirewound 21.5 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 21.5 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details