Vishay Intertechnology, Inc. Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01021R50JE733

Description
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01021R50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01021R50JE733
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01021R50JE733
Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01021R50JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01021R50JE733-ND
Through Hole Resistors CW01021R50JE733-ND
21.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

21.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01021R50JE733 CW01021R50JE733-ND
Product Name Res Wirewound 21.5 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers