Vishay Intertechnology, Inc. RES 21.5 OHM 13W 5% WW AXIAL CW01021R50JE123

Description
RES 21.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 13W 5% WW AXIAL - CW01021R50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 13W 5% WW AXIAL
CW01021R50JE123
RES 21.5 OHM 13W 5% WW AXIAL CW01021R50JE123
RES 21.5ohm 13W 5% WW AXIAL

RES 21.5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01021R50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01021R50JE123-ND
Through Hole Resistors CW01021R50JE123-ND
21.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

21.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 21.5 5% E12 E3 Vishay - 70P4257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 21.5 5% E12 E3 Vishay
70P4257
Cw-10-3 21.5 5% E12 E3 Vishay 70P4257
CW-10-3 21.5 5% e12 E3

CW-10-3 21.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01021R50JE123 CW01021R50JE123-ND 70P4257
Product Name RES 21.5 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 21.5 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details