RES 21.5ohm 13W 5% WW AXIAL
CW-10 21.5 5% E12 e3
21.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01021R50JE12 | 3110-CW01021R50JE12 | CW01021R50JE12-ND | 70P4256 |
| Product Name | RES 21.5 OHM 13W 5% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Cw-10 21.5 5% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 21.5 ohms | 21.5 ohms | 21.5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Category / Application | Industrial | General Use |