Vishay Intertechnology, Inc. Wirewound Resistors CW010215R0KE73

Description
CW-10 215 10% E73 e3
Request a Quote Datasheet
Description
CW-10 215 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010215R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010215R0KE73
Wirewound Resistors 3110-CW010215R0KE73
CW-10 215 10% E73 e3

CW-10 215 10% E73 e3

Supplier's Site Datasheet
RES 215 OHM 13W 10% WW AXIAL - CW010215R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 13W 10% WW AXIAL
CW010215R0KE73
RES 215 OHM 13W 10% WW AXIAL CW010215R0KE73
RES 215ohm 13W 10% WW AXIAL

RES 215ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010215R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0KE73-ND
Through Hole Resistors CW010215R0KE73-ND
215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 215 10% E73 E3 Vishay - 70P4270 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 215 10% E73 E3 Vishay
70P4270
Cw-10 215 10% E73 E3 Vishay 70P4270
CW-10 215 10% E73 e3

CW-10 215 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010215R0KE73 CW010215R0KE73 CW010215R0KE73-ND 70P4270
Product Name Wirewound Resistors RES 215 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 215 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details