Vishay Intertechnology, Inc. Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0KE123

Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010215R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010215R0KE123
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0KE123
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010215R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0KE123-ND
Through Hole Resistors CW010215R0KE123-ND
215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 215 10% E12 E3 Vishay - 70P4269 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 215 10% E12 E3 Vishay
70P4269
Cw-10-3 215 10% E12 E3 Vishay 70P4269
CW-10-3 215 10% e12 E3

CW-10-3 215 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010215R0KE123 CW010215R0KE123-ND 70P4269
Product Name Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 215 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details