Vishay Intertechnology, Inc. Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0KE12

Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010215R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010215R0KE12
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0KE12
Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW010215R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010215R0KE12
Wirewound Resistors 3110-CW010215R0KE12
CW-10 215 10% E12 e3

CW-10 215 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010215R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0KE12-ND
Through Hole Resistors CW010215R0KE12-ND
215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 215 10% E12 E3 Vishay - 70P4268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 215 10% E12 E3 Vishay
70P4268
Cw-10 215 10% E12 E3 Vishay 70P4268
CW-10 215 10% e12 E3

CW-10 215 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010215R0KE12 3110-CW010215R0KE12 CW010215R0KE12-ND 70P4268
Product Name Res Wirewound 215 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 215 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers