Vishay Intertechnology, Inc. RES 215 OHM 5% SILICONE WW CW010215R0JE123

Description
RES 215ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 215ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 5% SILICONE WW - CW010215R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 5% SILICONE WW
CW010215R0JE123
RES 215 OHM 5% SILICONE WW CW010215R0JE123
RES 215ohm 5% SILICONE WW

RES 215ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010215R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0JE123-ND
Through Hole Resistors CW010215R0JE123-ND
215 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 215 5% E12 E3 Vishay - 70P4265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 215 5% E12 E3 Vishay
70P4265
Cw-10-3 215 5% E12 E3 Vishay 70P4265
CW-10-3 215 5% e12 E3

CW-10-3 215 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010215R0JE123 CW010215R0JE123-ND 70P4265
Product Name RES 215 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 215 5% E12 E3 Vishay
Resistance Range 215 ohms 215 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details