Vishay Intertechnology, Inc. Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0JE12

Description
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010215R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010215R0JE12
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010215R0JE12
Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010215R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010215R0JE12-ND
Through Hole Resistors CW010215R0JE12-ND
215 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

215 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010215R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010215R0JE12
Wirewound Resistors 3110-CW010215R0JE12
CW-10 215 5% E12 e3

CW-10 215 5% E12 e3

Supplier's Site Datasheet
Cw-10 215 5% E12 E3 Vishay - 70P4264 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 215 5% E12 E3 Vishay
70P4264
Cw-10 215 5% E12 E3 Vishay 70P4264
CW-10 215 5% e12 E3

CW-10 215 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010215R0JE12 CW010215R0JE12-ND 3110-CW010215R0JE12 70P4264
Product Name Res Wirewound 215 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 215 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details