Vishay Intertechnology, Inc. RES 20 OHM 13W 5% WW AXIAL CW01020R00JE733

Description
RES 20ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 13W 5% WW AXIAL - CW01020R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 13W 5% WW AXIAL
CW01020R00JE733
RES 20 OHM 13W 5% WW AXIAL CW01020R00JE733
RES 20ohm 13W 5% WW AXIAL

RES 20ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01020R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020R00JE733-ND
Through Hole Resistors CW01020R00JE733-ND
20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 20 5% E73 E3 Vishay - 70P4236 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 20 5% E73 E3 Vishay
70P4236
Cw-10-3 20 5% E73 E3 Vishay 70P4236
CW-10-3 20 5% E73 e3

CW-10-3 20 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01020R00JE733 CW01020R00JE733-ND 70P4236
Product Name RES 20 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 20 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-2176795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.3 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details