Vishay Precision Group Wirewound Resistors CW01020R00JE12

Description
CW-10 20 5% E12 e3
Request a Quote Datasheet
Description
CW-10 20 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01020R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01020R00JE12
Wirewound Resistors 3110-CW01020R00JE12
CW-10 20 5% E12 e3

CW-10 20 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01020R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020R00JE12-ND
Through Hole Resistors CW01020R00JE12-ND
20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors 10watts 20ohms 5% - CW01020R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 20ohms 5%
CW01020R00JE12
Wirewound Resistors 10watts 20ohms 5% CW01020R00JE12
Wirewound Resistors 10watts 20ohms 5%

Wirewound Resistors 10watts 20ohms 5%

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201335
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201335
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01020R00JE12 CW01020R00JE12-ND CW01020R00JE12 70201335
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors 10watts 20ohms 5% Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details