20 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound Resistors 10watts 20ohms 5%
RES,Metal Alloy,20Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01020R00JB12-ND | 3110-CW01020R00JB12 | CW01020R00JB12 | 28M4876 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors 10watts 20ohms 5% | Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |