Vishay Intertechnology, Inc. RES 20K OHM 13W 10% WW AXIAL CW01020K00KE733

Description
RES 20Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 13W 10% WW AXIAL - CW01020K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 13W 10% WW AXIAL
CW01020K00KE733
RES 20K OHM 13W 10% WW AXIAL CW01020K00KE733
RES 20Kohm 13W 10% WW AXIAL

RES 20Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01020K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020K00KE733-ND
Through Hole Resistors CW01020K00KE733-ND
20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 20K 10% E73 E3 Vishay - 70P4233 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 20K 10% E73 E3 Vishay
70P4233
Cw-10-3 20K 10% E73 E3 Vishay 70P4233
CW-10-3 20K 10% E73 e3

CW-10-3 20K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01020K00KE733 CW01020K00KE733-ND 70P4233
Product Name RES 20K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 20K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details