Vishay Intertechnology, Inc. Through Hole Resistors CW01020K00KE12

Description
20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01020K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020K00KE12-ND
Through Hole Resistors CW01020K00KE12-ND
20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01020K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01020K00KE12
Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01020K00KE12
Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01020K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01020K00KE12
Wirewound Resistors 3110-CW01020K00KE12
CW-10 20K 10% E12 e3

CW-10 20K 10% E12 e3

Supplier's Site Datasheet
Cw-10 20K 10% E12 E3 Vishay - 70P4230 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 20K 10% E12 E3 Vishay
70P4230
Cw-10 20K 10% E12 E3 Vishay 70P4230
CW-10 20K 10% e12 E3

CW-10 20K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01020K00KE12-ND CW01020K00KE12 3110-CW01020K00KE12 70P4230
Product Name Through Hole Resistors Res Wirewound 20K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 20K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details