Vishay Intertechnology, Inc. RES 20K OHM 13W 5% WW AXIAL CW01020K00JR69

Description
RES 20Kohm 13W 5% WW AXIAL
Request a Quote
Description
RES 20Kohm 13W 5% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 13W 5% WW AXIAL - CW01020K00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 13W 5% WW AXIAL
CW01020K00JR69
RES 20K OHM 13W 5% WW AXIAL CW01020K00JR69
RES 20Kohm 13W 5% WW AXIAL

RES 20Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW01020K00JR69
Product Name RES 20K OHM 13W 5% WW AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details