Vishay Precision Group Wirewound Resistors CW01020K00JE73

Description
CW-10 20K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 20K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01020K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01020K00JE73
Wirewound Resistors 3110-CW01020K00JE73
CW-10 20K 5% E73 e3

CW-10 20K 5% E73 e3

Supplier's Site Datasheet
CW01020K00JE73 - CW01020K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01020K00JE73
CW01020K00JE73
CW01020K00JE73 CW01020K00JE73
CW01020K00JE73

CW01020K00JE73

Supplier's Site
Through Hole Resistors - 541-CW01020K00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01020K00JE73TR-ND
Through Hole Resistors 541-CW01020K00JE73TR-ND
20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW01020K00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW01020K00JE73CT-ND
Through Hole Resistors 541-CW01020K00JE73CT-ND
20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01020K00JE73 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
CW01020K00JE73
Through Hole Resistors CW01020K00JE73
RES 20K OHM 13W 5% AXIAL

RES 20K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Vishay - 65K3627 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Vishay
65K3627
Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Vishay 65K3627
WIREWOUND RESISTOR, 20KOHM, 10W, 5%; Resistance:20kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 10W, 5%; Resistance:20kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Resistor, Full Reel; Resistance Vishay - 27K6483 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
27K6483
Power Resistor, Full Reel; Resistance Vishay 27K6483
Power Resistor, FULL REEL; Resistance:20kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

Power Resistor, FULL REEL; Resistance:20kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor - 16339347 - Radwell International
Willingboro, NJ, United States
Resistor
16339347
Resistor 16339347
WIREWOUND RESISTOR, 20KOHM, 10W, 5%; RESISTANCE:20KOHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 20KOHM, 10W, 5%; RESISTANCE:20KOHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01020K00JE73 CW01020K00JE73 541-CW01020K00JE73TR-ND CW01020K00JE73 65K3627 27K6483 16339347
Product Name Wirewound Resistors CW01020K00JE73 Through Hole Resistors Through Hole Resistors Wirewound Resistor, 20Kohm, 10W, 5%; Resistance Vishay Power Resistor, Full Reel; Resistance Vishay Resistor
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details