Vishay Intertechnology, Inc. RES 20K OHM 13W 5% WW AXIAL CW01020K00JE123

Description
RES 20Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 13W 5% WW AXIAL - CW01020K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 13W 5% WW AXIAL
CW01020K00JE123
RES 20K OHM 13W 5% WW AXIAL CW01020K00JE123
RES 20Kohm 13W 5% WW AXIAL

RES 20Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01020K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01020K00JE123-ND
Through Hole Resistors CW01020K00JE123-ND
20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 20K 5% E12 E3 Vishay - 70P4228 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 20K 5% E12 E3 Vishay
70P4228
Cw-10-3 20K 5% E12 E3 Vishay 70P4228
CW-10-3 20K 5% e12 E3

CW-10-3 20K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01020K00JE123 CW01020K00JE123-ND 70P4228
Product Name RES 20K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 20K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A360RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details