Wirewound Resistors 10watts 20Kohms 5%
CW-10 20K 5% E12 e3
20 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01020K00JE12 | 3110-CW01020K00JE12 | CW01020K00JE12-ND |
| Product Name | Wirewound Resistors 10watts 20Kohms 5% | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |