Vishay Intertechnology, Inc. Through Hole Resistors CW010202R0KE733

Description
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010202R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010202R0KE733-ND
Through Hole Resistors CW010202R0KE733-ND
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010202R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010202R0KE733
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010202R0KE733
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 202 10% E73 E3 Vishay - 70P4255 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 202 10% E73 E3 Vishay
70P4255
Cw-10-3 202 10% E73 E3 Vishay 70P4255
CW-10-3 202 10% E73 e3

CW-10-3 202 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010202R0KE733-ND CW010202R0KE733 70P4255
Product Name Through Hole Resistors Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 202 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 202 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details