Vishay Intertechnology, Inc. Through Hole Resistors CW010202R0KE123

Description
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010202R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010202R0KE123-ND
Through Hole Resistors CW010202R0KE123-ND
202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

202 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010202R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010202R0KE123
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010202R0KE123
Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 202 10% E12 E3 Vishay - 70P4253 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 202 10% E12 E3 Vishay
70P4253
Cw-10-3 202 10% E12 E3 Vishay 70P4253
CW-10-3 202 10% e12 E3

CW-10-3 202 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010202R0KE123-ND CW010202R0KE123 70P4253
Product Name Through Hole Resistors Res Wirewound 202 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 202 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 202 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers