Vishay Intertechnology, Inc. RES 202 OHM 13W 5% WW AXIAL CW010202R0JE73

Description
RES 202ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 202ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 202 OHM 13W 5% WW AXIAL - CW010202R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 202 OHM 13W 5% WW AXIAL
CW010202R0JE73
RES 202 OHM 13W 5% WW AXIAL CW010202R0JE73
RES 202ohm 13W 5% WW AXIAL

RES 202ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010202R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010202R0JE73
Wirewound Resistors 3110-CW010202R0JE73
CW-10 202 5% E73 e3

CW-10 202 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010202R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010202R0JE73-ND
Through Hole Resistors CW010202R0JE73-ND
202 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

202 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 202 5% E73 E3 Vishay - 70P4250 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 202 5% E73 E3 Vishay
70P4250
Cw-10 202 5% E73 E3 Vishay 70P4250
CW-10 202 5% E73 e3

CW-10 202 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010202R0JE73 3110-CW010202R0JE73 CW010202R0JE73-ND 70P4250
Product Name RES 202 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 202 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 202 ohms 202 ohms 202 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers