Vishay Intertechnology, Inc. Wirewound Resistors CW010202R0JE12

Description
CW-10 202 5% E12 e3
Request a Quote Datasheet
Description
CW-10 202 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010202R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010202R0JE12
Wirewound Resistors 3110-CW010202R0JE12
CW-10 202 5% E12 e3

CW-10 202 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010202R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010202R0JE12-ND
Through Hole Resistors CW010202R0JE12-ND
202 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

202 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1053596-CW010202R0JE12
Resistors - Through Hole Resistors 1053596-CW010202R0JE12
Win Source Part Number: 1053596-CW010202R0JE 12 Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 13W Composition: Wirewound Number of Terminations: 2 Resistance: 202 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.375" Dia x 1.781" L (9.52mm x 45.24mm) Alternative Parts (Cross-Reference): 20J200E; 20J220E; 20J200; CW010200R0JE12; CW010220R0JE12; CW010200R0JB12; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1053596-CW010202R0JE12
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 13W
Composition: Wirewound
Number of Terminations: 2
Resistance: 202 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.375" Dia x 1.781" L (9.52mm x 45.24mm)
Alternative Parts (Cross-Reference): 20J200E; 20J220E; 20J200; CW010200R0JE12; CW010220R0JE12; CW010200R0JB12;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010202R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010202R0JE12
Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010202R0JE12
Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
202 OHM 13W Resistor - 53-CW010202R0JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
202 OHM 13W Resistor
53-CW010202R0JE12
202 OHM 13W Resistor 53-CW010202R0JE12
RES 202 OHM 13W 5% AXIAL Product overview: CW010202R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 202 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 202 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010202R0JE12 can be used for catalog matching and distributor lookup.

RES 202 OHM 13W 5% AXIAL Product overview: CW010202R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 202 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 202 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010202R0JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cw-10 202 5% E12 E3 Vishay - 70P4248 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 202 5% E12 E3 Vishay
70P4248
Cw-10 202 5% E12 E3 Vishay 70P4248
CW-10 202 5% e12 E3

CW-10 202 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010202R0JE12 CW010202R0JE12-ND 1053596-CW010202R0JE12 CW010202R0JE12 53-CW010202R0JE12 70P4248
Product Name Wirewound Resistors Through Hole Resistors Resistors - Through Hole Resistors Res Wirewound 202 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk 202 OHM 13W Resistor Cw-10 202 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 202 ohms 202 ohms 202 ohms 202 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details