Vishay Intertechnology, Inc. Through Hole Resistors CW010200R0KE733

Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010200R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0KE733-ND
Through Hole Resistors CW010200R0KE733-ND
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010200R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010200R0KE733
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010200R0KE733
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 200 10% E73 E3 Vishay - 70P4247 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 200 10% E73 E3 Vishay
70P4247
Cw-10-3 200 10% E73 E3 Vishay 70P4247
CW-10-3 200 10% E73 e3

CW-10-3 200 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010200R0KE733-ND CW010200R0KE733 70P4247
Product Name Through Hole Resistors Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 200 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details