Vishay Intertechnology, Inc. Wirewound Resistors CW010200R0KE73

Description
CW-10 200 10% E73 e3
Request a Quote Datasheet
Description
CW-10 200 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010200R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010200R0KE73
Wirewound Resistors 3110-CW010200R0KE73
CW-10 200 10% E73 e3

CW-10 200 10% E73 e3

Supplier's Site Datasheet
RES 200 OHM 13W 10% WW AXIAL - CW010200R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 13W 10% WW AXIAL
CW010200R0KE73
RES 200 OHM 13W 10% WW AXIAL CW010200R0KE73
RES 200ohm 13W 10% WW AXIAL

RES 200ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010200R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0KE73-ND
Through Hole Resistors CW010200R0KE73-ND
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010200R0KE73 CW010200R0KE73 CW010200R0KE73-ND
Product Name Wirewound Resistors RES 200 OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details