Vishay Intertechnology, Inc. Through Hole Resistors CW010200R0KE12

Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010200R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0KE12-ND
Through Hole Resistors CW010200R0KE12-ND
200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010200R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010200R0KE12
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010200R0KE12
Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW010200R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010200R0KE12
Wirewound Resistors 3110-CW010200R0KE12
CW-10 200 10% E12 e3

CW-10 200 10% E12 e3

Supplier's Site Datasheet
Cw-10 200 10% E12 E3 Vishay - 70P4244 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 200 10% E12 E3 Vishay
70P4244
Cw-10 200 10% E12 E3 Vishay 70P4244
CW-10 200 10% e12 E3

CW-10 200 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010200R0KE12-ND CW010200R0KE12 3110-CW010200R0KE12 70P4244
Product Name Through Hole Resistors Res Wirewound 200 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 200 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers