200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 200ohm 5% 13W SILICONE WW
RES,Metal Alloy,200Ohms,5+/-% Tol,-30,30ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWE-200TR-ND | 3110-CW010200R0JS73 | CW010200R0JS73 | 43C8638 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 200 OHM 5% 13W SILICONE WW | Res,metal Alloy,200Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |