Vishay Intertechnology, Inc. RES 200 OHM 13W 5% WW AXIAL CW010200R0JR69

Description
RES 200ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 13W 5% WW AXIAL - CW010200R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 13W 5% WW AXIAL
CW010200R0JR69
RES 200 OHM 13W 5% WW AXIAL CW010200R0JR69
RES 200ohm 13W 5% WW AXIAL

RES 200ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010200R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010200R0JR69-ND
Through Hole Resistors CW010200R0JR69-ND
200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010200R0JR69 CW010200R0JR69-ND
Product Name RES 200 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details