Vishay Intertechnology, Inc. Through Hole Resistors CW0101R800KE123

Description
1.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R800KE123-ND
Through Hole Resistors CW0101R800KE123-ND
1.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8 OHM 13W 10% WW AXIAL - CW0101R800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 13W 10% WW AXIAL
CW0101R800KE123
RES 1.8 OHM 13W 10% WW AXIAL CW0101R800KE123
RES 1.8ohm 13W 10% WW AXIAL

RES 1.8ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 1.8 10% E12 E3 Vishay - 70P3728 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.8 10% E12 E3 Vishay
70P3728
Cw-10-3 1.8 10% E12 E3 Vishay 70P3728
CW-10-3 1.8 10% e12 E3

CW-10-3 1.8 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R800KE123-ND CW0101R800KE123 70P3728
Product Name Through Hole Resistors RES 1.8 OHM 13W 10% WW AXIAL Cw-10-3 1.8 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details