Vishay Intertechnology, Inc. Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R800JE733

Description
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R800JE733
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R800JE733
Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R800JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R800JE733-ND
Through Hole Resistors CW0101R800JE733-ND
1.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.8 5% E73 E3 Vishay - 70P3726 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.8 5% E73 E3 Vishay
70P3726
Cw-10-3 1.8 5% E73 E3 Vishay 70P3726
CW-10-3 1.8 5% E73 e3

CW-10-3 1.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R800JE733 CW0101R800JE733-ND 70P3726
Product Name Res Wirewound 1.8 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.8 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details