Vishay Intertechnology, Inc. RES 1.8 OHM 13W 5% WW AXIAL CW0101R800JE123

Description
RES 1.8ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 13W 5% WW AXIAL - CW0101R800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 13W 5% WW AXIAL
CW0101R800JE123
RES 1.8 OHM 13W 5% WW AXIAL CW0101R800JE123
RES 1.8ohm 13W 5% WW AXIAL

RES 1.8ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R800JE123-ND
Through Hole Resistors CW0101R800JE123-ND
1.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.8 5% E12 E3 Vishay - 70P3724 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.8 5% E12 E3 Vishay
70P3724
Cw-10-3 1.8 5% E12 E3 Vishay 70P3724
CW-10-3 1.8 5% e12 E3

CW-10-3 1.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R800JE123 CW0101R800JE123-ND 70P3724
Product Name RES 1.8 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.8 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details