Vishay Intertechnology, Inc. Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R740JE733

Description
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R740JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R740JE733
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R740JE733
Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R740JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R740JE733-ND
Through Hole Resistors CW0101R740JE733-ND
1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.74 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.74 5% E73 E3 Vishay - 70P3718 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.74 5% E73 E3 Vishay
70P3718
Cw-10-3 1.74 5% E73 E3 Vishay 70P3718
CW-10-3 1.74 5% E73 e3

CW-10-3 1.74 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R740JE733 CW0101R740JE733-ND 70P3718
Product Name Res Wirewound 1.74 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.74 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details