Vishay Intertechnology, Inc. Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R650KE123

Description
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R650KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R650KE123
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R650KE123
Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101R650KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R650KE123-ND
Through Hole Resistors CW0101R650KE123-ND
1.65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.65 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.65 10% E12 E3 Vishay - 70P3712 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.65 10% E12 E3 Vishay
70P3712
Cw-10-3 1.65 10% E12 E3 Vishay 70P3712
CW-10-3 1.65 10% e12 E3

CW-10-3 1.65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R650KE123 CW0101R650KE123-ND 70P3712
Product Name Res Wirewound 1.65 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.65 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers