Vishay Intertechnology, Inc. Wirewound Resistors CW0101R650JE12

Description
CW-10 1.65 5% E12 e3
Request a Quote Datasheet
Description
CW-10 1.65 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R650JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R650JE12
Wirewound Resistors 3110-CW0101R650JE12
CW-10 1.65 5% E12 e3

CW-10 1.65 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R650JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R650JE12-ND
Through Hole Resistors CW0101R650JE12-ND
1.65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.65 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R650JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R650JE12
Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R650JE12
Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 1.65 5% E12 E3 Vishay - 70P3707 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.65 5% E12 E3 Vishay
70P3707
Cw-10 1.65 5% E12 E3 Vishay 70P3707
CW-10 1.65 5% e12 E3

CW-10 1.65 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101R650JE12 CW0101R650JE12-ND CW0101R650JE12 70P3707
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.65 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10 1.65 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details