Vishay Intertechnology, Inc. RES 1.6 OHM 13W 10% WW AXIAL CW0101R600KE73

Description
RES 1.6ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 13W 10% WW AXIAL - CW0101R600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 13W 10% WW AXIAL
CW0101R600KE73
RES 1.6 OHM 13W 10% WW AXIAL CW0101R600KE73
RES 1.6ohm 13W 10% WW AXIAL

RES 1.6ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0101R600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R600KE73
Wirewound Resistors 3110-CW0101R600KE73
CW-10 1.6 10% E73 e3

CW-10 1.6 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R600KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R600KE73-ND
Through Hole Resistors CW0101R600KE73-ND
1.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.6 10% E73 E3 Vishay - 70P3705 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.6 10% E73 E3 Vishay
70P3705
Cw-10 1.6 10% E73 E3 Vishay 70P3705
CW-10 1.6 10% E73 e3

CW-10 1.6 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101R600KE73 3110-CW0101R600KE73 CW0101R600KE73-ND 70P3705
Product Name RES 1.6 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 1.6 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details