Vishay Intertechnology, Inc. RES 1.6 OHM 13W 5% WW AXIAL CW0101R600JE73

Description
RES 1.6ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.6ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 13W 5% WW AXIAL - CW0101R600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 13W 5% WW AXIAL
CW0101R600JE73
RES 1.6 OHM 13W 5% WW AXIAL CW0101R600JE73
RES 1.6ohm 13W 5% WW AXIAL

RES 1.6ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0101R600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R600JE73
Wirewound Resistors 3110-CW0101R600JE73
CW-10 1.6 5% E73 e3

CW-10 1.6 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R600JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R600JE73-ND
Through Hole Resistors CW0101R600JE73-ND
1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.6 5% E73 E3 Vishay - 70P3701 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.6 5% E73 E3 Vishay
70P3701
Cw-10 1.6 5% E73 E3 Vishay 70P3701
CW-10 1.6 5% E73 e3

CW-10 1.6 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101R600JE73 3110-CW0101R600JE73 CW0101R600JE73-ND 70P3701
Product Name RES 1.6 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 1.6 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details