Vishay Intertechnology, Inc. Through Hole Resistors CW0101R500KE733

Description
1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R500KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R500KE733-ND
Through Hole Resistors CW0101R500KE733-ND
1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R500KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R500KE733
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R500KE733
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.5 10% E73 E3 Vishay - 70P3698 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.5 10% E73 E3 Vishay
70P3698
Cw-10-3 1.5 10% E73 E3 Vishay 70P3698
CW-10-3 1.5 10% E73 e3

CW-10-3 1.5 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R500KE733-ND CW0101R500KE733 70P3698
Product Name Through Hole Resistors Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.5 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR75JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details