Vishay Intertechnology, Inc. Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R500KE123

Description
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R500KE123
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R500KE123
Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101R500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R500KE123-ND
Through Hole Resistors CW0101R500KE123-ND
1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101R500KE123 CW0101R500KE123-ND
Product Name Res Wirewound 1.5 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 159635P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 4700 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details