Vishay Intertechnology, Inc. Wirewound Resistors CW0101R500JS73

Description
CW-10 1.5 5% S73
Request a Quote Datasheet
Description
CW-10 1.5 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R500JS73
Wirewound Resistors 3110-CW0101R500JS73
CW-10 1.5 5% S73

CW-10 1.5 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-1.5TR-ND
Through Hole Resistors CWE-1.5TR-ND
1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 13W 5% WW AXIAL - CW0101R500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 13W 5% WW AXIAL
CW0101R500JS73
RES 1.5 OHM 13W 5% WW AXIAL CW0101R500JS73
RES 1.5ohm 13W 5% WW AXIAL

RES 1.5ohm 13W 5% WW AXIAL

Supplier's Site
Resistor Wirewound, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0037
Resistor Wirewound, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0037
RESISTOR WIREWOUND, 1.5 OHM, 10W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 1.5 OHM, 10W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101R500JS73 CWE-1.5TR-ND CW0101R500JS73 06H0037
Product Name Wirewound Resistors Through Hole Resistors RES 1.5 OHM 13W 5% WW AXIAL Resistor Wirewound, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details