Vishay Intertechnology, Inc. Through Hole Resistors CW0101R500JS67

Description
1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R500JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R500JS67-ND
Through Hole Resistors CW0101R500JS67-ND
1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 13W 5% WW AXIAL - CW0101R500JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 13W 5% WW AXIAL
CW0101R500JS67
RES 1.5 OHM 13W 5% WW AXIAL CW0101R500JS67
RES 1.5ohm 13W 5% WW AXIAL

RES 1.5ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0101R500JS67-ND CW0101R500JS67
Product Name Through Hole Resistors RES 1.5 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details