Vishay Intertechnology, Inc. Wirewound Resistors CW0101R500JE73

Description
CW-10 1.5 5% E73 e3
Request a Quote Datasheet
Description
CW-10 1.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R500JE73
Wirewound Resistors 3110-CW0101R500JE73
CW-10 1.5 5% E73 e3

CW-10 1.5 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R500JE73-ND
Through Hole Resistors CW0101R500JE73-ND
1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW0101R500JE73 - CW0101R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0101R500JE73
CW0101R500JE73
CW0101R500JE73 CW0101R500JE73
CW0101R500JE73

CW0101R500JE73

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3607 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3607
Wirewound Resistor, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3607
WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101R500JE73 CW0101R500JE73-ND CW0101R500JE73 65K3607
Product Name Wirewound Resistors Through Hole Resistors CW0101R500JE73 Wirewound Resistor, 1.5 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details