1.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.5ohm 13W 5% WW AXIAL
CW-10 1.5 5% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0101R500JE12-ND | CW0101R500JE12 | 3110-CW0101R500JE12 |
| Product Name | Through Hole Resistors | RES 1.5 OHM 13W 5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms |