Vishay Intertechnology, Inc. Through Hole Resistors CW0101R470KE123

Description
1.47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R470KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R470KE123-ND
Through Hole Resistors CW0101R470KE123-ND
1.47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.47 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R470KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R470KE123
Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R470KE123
Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.47 10% E12 E3 Vishay - 70P3689 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.47 10% E12 E3 Vishay
70P3689
Cw-10-3 1.47 10% E12 E3 Vishay 70P3689
CW-10-3 1.47 10% e12 E3

CW-10-3 1.47 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R470KE123-ND CW0101R470KE123 70P3689
Product Name Through Hole Resistors Res Wirewound 1.47 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.47 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details