Vishay Intertechnology, Inc. Through Hole Resistors CW0101R470JE123

Description
1.47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R470JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R470JE123-ND
Through Hole Resistors CW0101R470JE123-ND
1.47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.47 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.47 OHM 13W 5% WW AXIAL - CW0101R470JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 13W 5% WW AXIAL
CW0101R470JE123
RES 1.47 OHM 13W 5% WW AXIAL CW0101R470JE123
RES 1.47ohm 13W 5% WW AXIAL

RES 1.47ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 1.47 5% E12 E3 Vishay - 70P3685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.47 5% E12 E3 Vishay
70P3685
Cw-10-3 1.47 5% E12 E3 Vishay 70P3685
CW-10-3 1.47 5% e12 E3

CW-10-3 1.47 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R470JE123-ND CW0101R470JE123 70P3685
Product Name Through Hole Resistors RES 1.47 OHM 13W 5% WW AXIAL Cw-10-3 1.47 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.47 ohms 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details