Vishay Intertechnology, Inc. Through Hole Resistors CW0101R300KE123

Description
1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R300KE123-ND
Through Hole Resistors CW0101R300KE123-ND
1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R300KE123
Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R300KE123
Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.3 10% E12 E3 Vishay - 70P3681 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.3 10% E12 E3 Vishay
70P3681
Cw-10-3 1.3 10% E12 E3 Vishay 70P3681
CW-10-3 1.3 10% e12 E3

CW-10-3 1.3 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R300KE123-ND CW0101R300KE123 70P3681
Product Name Through Hole Resistors Res Wirewound 1.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.3 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details