Vishay Intertechnology, Inc. Wirewound Resistors CW0101R300KE12

Description
CW-10 1.3 10% E12 e3
Request a Quote Datasheet
Description
CW-10 1.3 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R300KE12
Wirewound Resistors 3110-CW0101R300KE12
CW-10 1.3 10% E12 e3

CW-10 1.3 10% E12 e3

Supplier's Site Datasheet
RES 1.3 OHM 13W 10% WW AXIAL - CW0101R300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 13W 10% WW AXIAL
CW0101R300KE12
RES 1.3 OHM 13W 10% WW AXIAL CW0101R300KE12
RES 1.3ohm 13W 10% WW AXIAL

RES 1.3ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R300KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R300KE12-ND
Through Hole Resistors CW0101R300KE12-ND
1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0101R300KE12 CW0101R300KE12 CW0101R300KE12-ND
Product Name Wirewound Resistors RES 1.3 OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers