Vishay Intertechnology, Inc. Through Hole Resistors CW0101R300JE733

Description
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R300JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R300JE733-ND
Through Hole Resistors CW0101R300JE733-ND
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3 OHM 5% SILICONE WW - CW0101R300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 5% SILICONE WW
CW0101R300JE733
RES 1.3 OHM 5% SILICONE WW CW0101R300JE733
RES 1.3ohm 5% SILICONE WW

RES 1.3ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 1.3 5% E73 E3 Vishay - 70P3679 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.3 5% E73 E3 Vishay
70P3679
Cw-10-3 1.3 5% E73 E3 Vishay 70P3679
CW-10-3 1.3 5% E73 e3

CW-10-3 1.3 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R300JE733-ND CW0101R300JE733 70P3679
Product Name Through Hole Resistors RES 1.3 OHM 5% SILICONE WW Cw-10-3 1.3 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details